Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1437621-7 |
Prices starting from US$5.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.64
|
1,282
in stock
|
Buy Now | |
Rapid Electronics
from US$7.23
|
1,282
in stock
|
Buy Now | |
Chip One Stop
from US$5.53
|
1,282
in stock
|
Buy Now | |
Distrelec
from US$6.76
|
1,282
in stock
|
Buy Now | |
Avnet America
from US$5.62
|
-
|
Buy Now | |
Sager
from US$5.94
|
-
|
Buy Now |
Material | Aluminum |
---|---|
Color | Natural |
Knob Design | Straight Knurl |
Skirt | Without |
Spin Plate | Without |
Spinner | Without |
Shaft Size | .125in, 3.17mm |
Diameter | 12.7mm, .5in |
Indicator Style | Line |
Indicator Location | Top & Side |
Product Type | Knob |
Knobs&dials Nat Knrld Tp Sde Ind |Amp Te Connectivity 9-1437621-7 | Newark Electronics |
Knobs&Dials NAT KNRLD TP SDE IND | Rapid Electronics |
TE Connectivity - AMP Knob KLN500A1/8%3DKNOB KNURL W/IND LI | Distrelec |
SWITCHES ACCESSORIES | Farnell |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials NAT KNRLD TP SDE IND | Sager |
Where can I find additional details, specifications and documents for a 9-1437621-7?
Additional datasheets, footprints and schematics for 9-1437621-7 are listed on our Part Details page. You can also find images and similar parts to 9-1437621-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1437621-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1437621-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1437621-7 fall under?
The 9-1437621-7 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 9-1437621-7 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1437621-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1437621-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1437621-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1437621-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1437621-7 often in real-time on the comparison pages.
What if I can't find stock of 9-1437621-7?
You can fill out our help required form which you can use to request a quote for 9-1437621-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.