Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1437569-4 |
Tactile | Yes |
---|---|
Process Sealed | No |
Attachment Method | Snap Acting |
For Use With | Command Series |
Comment | For square and round pushbutton switches. |
Accessory Type | Flip Cover Switch Guard |
Product Type | Accessory |
Illuminated | No |
Style | Rectangular |
Switch Access Push Button Switch Flip Cover Switch Guard | Avnet America |
Switch Bezels / Switch Caps FLIP-UP SWITCH COVER | Sager |
Where can I find additional details, specifications and documents for a 9-1437569-4?
Additional datasheets, footprints and schematics for 9-1437569-4 are listed on our Part Details page. You can also find images and similar parts to 9-1437569-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1437569-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1437569-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1437569-4 fall under?
The 9-1437569-4 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 9-1437569-4 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1437569-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1437569-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1437569-4 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 9-1437569-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1437569-4 often in real-time on the comparison pages.
What if I can't find stock of 9-1437569-4?
You can fill out our help required form which you can use to request a quote for 9-1437569-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.