Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1437565-9 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
10,166
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
11,166
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
47
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 3.53oz, 100g |
---|---|
Actuator Profile | Extended |
Actuator Material | Polyacetal Resin |
Actuator Color | Blue |
Cover Material | Steel |
Case Material | Polyamide |
Case Color | Black |
Bushing Style | Unthreaded |
Number of Actuators | 1 |
Operating Function | NO |
Support Bracket | Without |
Ganged | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Tactile Feel | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating | 50mA |
Button Width | .095in, 2.42mm |
Switch Height | .276in |
Actuator Length | 2.89mm, .114in |
Low Profile | With |
Process Sealed | No |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Actuator Style | Square |
Product Type | Switch |
Leg Style | Kinked |
Dust Proof | No |
Illuminated | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switches TACTILE SWITCH R/A PB | Rapid Electronics |
TE Connectivity FSMRACD R/A TACTILE PB SWITCH Keypad Swi | Distrelec |
Tactile Switches Tactile Switch R/A Pb Rohs Compliant: Yes |Alcoswitch Te Connectivity 9-1437565-9 | Newark Electronics |
Switch Tactile ON OFF SPST Square Button PC Pins 0.05A 12VDC 0.98N Thru-Hole Loose Piece | Avnet America |
2.89 mm SPST Square Actuator 100 Gram Force Tactile Pushbutton Switch | Future Electronics |
TACTILE SWITCH, 0.05A, 24VDC, 160GF, THT | element14 |
Where can I find additional details, specifications and documents for a 9-1437565-9?
Additional datasheets, footprints and schematics for 9-1437565-9 are listed on our Part Details page. You can also find images and similar parts to 9-1437565-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1437565-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1437565-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1437565-9 fall under?
The 9-1437565-9 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 9-1437565-9 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1437565-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1437565-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1437565-9 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 9-1437565-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1437565-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1437565-9?
You can fill out our help required form which you can use to request a quote for 9-1437565-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.