9-1437562-4

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 9-1437562-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 9-1437562-4
Series Information for 9-1437562-4 - TE Connectivity
  • Status: Active
  • Aliases: 9-1437562-4
  • Product Code: E382
  • Global Product Line: E31
  • GPL Description: Industrial

Description

TTE13D2T=SW TOGGLE WATERTIGHT

Specifications

Seal Type:
Terminal Seal (Epoxy), Environmental
Bushing Thread Size:
10-48
Bushing Style:
Threaded
Configuration (Pole-Throw):
Single Pole - Double Throw
Operating Function:
On None On
Contact Current Rating:
3A
Switch Contact Plating Material:
Silver
Contact Base Material:
Gold
Toggle Length:
.296in, 7.52mm
Voltage Rating:
125 VAC, 28 VDC
Dielectric Strength:
1000VAC
Insulation Resistance:
1000MΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Panel
Comment:
Each switch is provided with a disposable boot used only during cleaning operation.
Switch Type:
Toggle
Product Type:
Switch
Sealed:
Yes
Toggle Style:
Baton Medium
Toggle Actuation:
Vertical
Termination Type:
Wire Lugs

Compatibility

  • Lead free solder process: Wave solder capable to 265°C