9-1437561-2

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 9-1437561-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 9-1437561-2
Series Information for 9-1437561-2 - TE Connectivity
  • Status: Active
  • Aliases: 9-1437561-2
  • Product Code: E382
  • Global Product Line: E31
  • GPL Description: Industrial

Description

TT13D9T1/4=SW TOG W/1/4" BUSHI

Specifications

Bushing Thread Size:
1/4-40
Actuator Finish:
Gold
Seal Type:
Terminal Seal (Epoxy)
Bushing Style:
Threaded
Operating Function:
On None On
Configuration (Pole-Throw):
Single Pole - Double Throw
Switch Contact Plating Material:
Silver
Contact Current Rating:
3A
Contact Base Material:
Gold
Toggle Length:
10.4mm, .41in
Voltage Rating:
125 VAC, 28 VDC
Insulation Resistance:
1000MΩ
Dielectric Strength:
1000VAC
Process Sealed:
No
UL Rating:
Qualified
UL Flammability Rating:
UL 94V-0
Mounting Type:
Panel
Comment:
Wire lug terminals accept two No. 20 AWG wires.
Switch Type:
Toggle
Product Type:
Switch
Toggle Style:
Baton Long
Sealed:
Yes
Toggle Actuation:
Vertical
Termination Type:
Wire Lugs, Vertical

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Switch Toggle ON None ON SPDT Long Baton Toggle Wire Lug 3A 125VAC 28VDC Panel Mount with Threads