Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1437514-1 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | Copper |
---|---|
Sealant | No |
Sleeve Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Transmits (Typical) | Signal (Data)/Power |
Socket Type | Discrete |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Tin |
Contact Spring Plating Material | Tin |
Contact Type | Socket |
Hole Size (Recommended) | 1.47mm, .058in |
Mating Pin Diameter Range | .51 – .76mm, .02 – .03in |
Socket Length | 3.45mm, .136in |
PCB Thickness (Recommended) | .79 – 3.18mm, .03 – .05in |
Circuit Application | Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece |
Packaging Quantity | 2500 |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Zero |
Connector System | Cable-to-Board |
Sleeve Style | Open Bottom |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Conn Discrete Socket SKT 1 POS Press Fit ST Thru-Hole Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9-1437514-1?
Additional datasheets, footprints and schematics for 9-1437514-1 are listed on our Part Details page. You can also find images and similar parts to 9-1437514-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1437514-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1437514-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1437514-1 fall under?
The 9-1437514-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 9-1437514-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1437514-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1437514-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1437514-1 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 9-1437514-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1437514-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1437514-1?
You can fill out our help required form which you can use to request a quote for 9-1437514-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.