9-1437514-0

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 9-1437514-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 9-1437514-0
Details for TE Store
9-1437514-0
8134-HC-5P3LF=PB FREE HOLTITE Socket Length:.138 in
Buy Directly from TE Store (120630 in Stock)
$0.1300 per unit
Series Information for 9-1437514-0 - TE Connectivity
  • Status: Active
  • Aliases: 8134-HC-5P3LF
  • Product Code: E354
  • Global Product Line: 056
  • GPL Description: Data and Devices

Description

8134-HC-5P3LF=PB FREE HOLTITE

Specifications

Sleeve Plating Material:
Tin
Sealant:
No
Sleeve Material:
Copper
Contact Type:
Socket
Contact Transmits (Typical):
Signal (Data)/Power
Contact Base Material:
Beryllium Copper
Contact Mating Area Plating Material:
Tin
Contact Spring Plating Material:
Tin
Contact Current Rating (Max):
5A
Socket Type:
Discrete
Hole Size (Recommended):
1.57mm, .062in
PCB Thickness (Recommended):
.03 – .05in, .79 – 3.18mm
Socket Length:
.138in, 3.51mm
Mating Pin Diameter Range:
.66 – .74mm, .026 – .029in
Circuit Application:
Signal
Spring Material:
Beryllium Copper
Packaging Method:
Loose Piece
Packaging Quantity:
2500
Wire/Cable Type:
Discrete Wire
Product Type:
Contact
Profile:
Zero
Sealable:
No
Sleeve Style:
Open Bottom
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Cable-to-Board
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Termination Method to Wire & Cable:
Solder
Insertion Method:
Hand/Semi-Automatic/Automatic
Operating Temperature Range:
-85 – 257°F, -65 – 125°C

Compatibility

  • Compatible Parts: 5-1437514-3, 5-1437514-7
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
8134-HC-5P3LF=PB FREE HOLTITE
Avnet America
Conn Discrete Socket SKT 1 POS Press Fit ST Thru-Hole Loose Piece
Allied Electronics, Inc
8134-HC-5P3LF=PB FREE HOLTITE
Avnet Europe
Conn Discrete Socket SKT 1 POS Press Fit ST Thru-Hole Loose Piece
TE Store
8134-HC-5P3LF=PB FREE HOLTITE Socket Length:.138 in;Socket Length:3.51 mm;Hole Size (Recommended):1.57 mm;Hole Size (Recommended):.062 in;Sealant:No 0.138" 3.51 mm 1.57 mm .062" | Discrete Socket | Alias Number: 8134-HC-5P3LF | TE Connectivity
Future Electronics
8134-HC-5P3LF=PB FREE HOLTITE