Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1437416-0 |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 14 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Length | 7.125in |
Wire Size | .3 – 3mm², 22 – 12AWG |
Current Rating (Max) | 20A |
Voltage | 600V |
Current Rating | 20A |
Housing Material | Thermoplastic |
Centerline (Pitch) | .4375in, 11.1mm |
UL Flammability Rating | UL 94V-2 |
Mounting Ears | With |
Screw Plating Material | Zinc Chromate |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Screw Material | Steel |
Mounting Options | End Mounting Ears |
Mounting Insert | Without |
Top Hardware | Binding Combo Head |
Connector Mounting Type | Panel |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Package |
Packaging Quantity | 40 |
Product Type | Barrier Strip |
Block Style | Turret |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -60 – 105°C, -76 – 221°F |
TE Connectivity - AMP SSB7TF140501%3DDUAL STRI | Distrelec |
Conn Barrier Strip 14 POS 11.1mm Solder ST Panel Mount 20A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 9-1437416-0?
Additional datasheets, footprints and schematics for 9-1437416-0 are listed on our Part Details page. You can also find images and similar parts to 9-1437416-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1437416-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1437416-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1437416-0 fall under?
The 9-1437416-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 9-1437416-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1437416-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1437416-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1437416-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 9-1437416-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1437416-0 often in real-time on the comparison pages.
What if I can't find stock of 9-1437416-0?
You can fill out our help required form which you can use to request a quote for 9-1437416-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.