Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1423364-9 |
Button Color | White with Red Rate Marking (Vertical) |
---|---|
Panel Cutout | .441 x .394in |
Earthing Switch | Without |
Circuit Function | Series Trip |
Trip Time at 200% | 4 – 40seconds |
Pole Configuration | 1 |
Current Rating | 20A |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Voltage Rating AC | 250VAC |
Mounting Bushing | 9.8 x 9.6mm Long, Plastic |
Mounting Type | Panel Mount |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Options | Integral Mounting Nut |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breaker Thermal Push-to-Reset 20A Single Pole W57 Series | TE Connectivity 9-1423364-9 | RS Americas |
W57-Xb1A7A10-20=Cktbkr,therm,pb,scw/Qc |Amp Te Connectivity 9-1423364-9 | Newark Electronics |
Circuit Breaker Thermal 1Pole 20A 250VAC | Avnet America |
Where can I find additional details, specifications and documents for a 9-1423364-9?
Additional datasheets, footprints and schematics for 9-1423364-9 are listed on our Part Details page. You can also find images and similar parts to 9-1423364-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1423364-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1423364-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1423364-9 fall under?
The 9-1423364-9 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 9-1423364-9 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1423364-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1423364-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1423364-9 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 9-1423364-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1423364-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1423364-9?
You can fill out our help required form which you can use to request a quote for 9-1423364-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.