Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SDT-S-112LMR.000,
9-1419125-9 |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.25
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$2.88
|
-
|
Buy Now | |
element14
from US$1.58
|
-
|
Buy Now | |
Boersig
from US$1.32
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
Farnell
from US$1.19
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 11g, .388oz |
---|---|
Contact Current Rating (Max) | 10A |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Height Class (Mechanical) | 20 – 25mm |
Product Width | 10mm, .394in |
Product Height | .984in, 25mm |
Product Length | .945in, 24mm |
Insulation Clearance Class | 0 – 2.5mm |
Length Class (Mechanical) | 20 – 25mm |
Insulation Clearance Between Contact & Coil | .093in, 1.6mm |
Width Class (Mechanical) | 8 – 10mm |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 250VAC |
Insulation Creepage Between Contact & Coil | 3.2mm, .126in |
Coil Power Rating DC | 250mW |
Contact Limiting Making Current | 10A |
Contact Voltage Rating | 250VAC, 30VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Special Features | Sensitive Version, UL Coil Insulation Class E |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 576Ω |
Coil Voltage Rating | 12VDC |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube, Box & Tray, Tray, Box & Tube |
Packaging Method | Box & Tray, Box & Tube, Tray, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTII |
TE Connectivity PCB Power Relay SDT-R 1NO 10A DC 12V 576Ohm | Distrelec |
Sdt-S-112Lmr,000 |Amp Te Connectivity 9-1419125-9 | Newark Electronics |
SDT-S-112LMR,000 | TE Connectivity 9-1419125-9 | RS Americas |
RELAY, SPST-NO, 250VAC, 30VDC, 10A | element14 |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
SDT Series Miniature PCB Relay with Snap on Cover 1-Pole 1-Form A (NO) Contact 12 VDC 250 mW Silver Tin Dioxide | Avnet America |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a 9-1419125-9?
Additional datasheets, footprints and schematics for 9-1419125-9 are listed on our Part Details page. You can also find images and similar parts to 9-1419125-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1419125-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1419125-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1419125-9 fall under?
The 9-1419125-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1419125-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1419125-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1419125-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1419125-9 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Boersig have stock available or on a lead time for 9-1419125-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1419125-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1419125-9?
You can fill out our help required form which you can use to request a quote for 9-1419125-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.