Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1419125-5 |
Product Weight | 11g, .388oz |
---|---|
Contact Current Rating (Max) | 10A |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Insulation Clearance Class | 0 – 2.5mm |
Product Width | 10mm, .394in |
Height Class (Mechanical) | 20 – 25mm |
Product Height | .984in, 25mm |
Product Length | .945in, 24mm |
Length Class (Mechanical) | 20 – 25mm |
Insulation Clearance Between Contact & Coil | .093in, 1.6mm |
Width Class (Mechanical) | 8 – 10mm |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 250VAC |
Insulation Creepage Between Contact & Coil | 3.2mm, .126in |
Contact Limiting Making Current | 10A |
Contact Voltage Rating | 250VAC, 30VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Voltage Rating | 9VDC |
Coil Power Rating Class | 100 – 150mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Special Features | Sensitive Version, UL Coil Insulation Class E |
Contact Limiting Breaking Current | 10A |
Coil Resistance | 324Ω |
Coil Magnetic System | Monostable, DC |
Coil Power Rating DC | 150mW |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tray, Tube, Tray, Box & Tube |
Packaging Method | Box & Tube, Tube, Tray, Box & Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTII |
Power Relay, Spst, 9Vdc, Tht | Newark Electronics |
APPLIANCE MINIATURE PCB RELAY | TTI Europe |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a 9-1419125-5?
Additional datasheets, footprints and schematics for 9-1419125-5 are listed on our Part Details page. You can also find images and similar parts to 9-1419125-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1419125-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1419125-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1419125-5 fall under?
The 9-1419125-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1419125-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1419125-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1419125-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1419125-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for 9-1419125-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1419125-5 often in real-time on the comparison pages.
What if I can't find stock of 9-1419125-5?
You can fill out our help required form which you can use to request a quote for 9-1419125-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.