Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1419111-8 |
Prices starting from US$6.55
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$7.42 |
920
|
Buy Now | |
Rapid Electronics | US$8.19 |
920
|
Buy Now | |
element14 | US$10.30 |
11
|
Buy Now | |
Farnell | US$9.04 |
11
|
Buy Now | |
Newark Electronics | US$9.18 |
-
|
Buy Now | |
Avnet America | US$6.56 |
-
|
Buy Now | |
TTI Europe | US$6.87 |
-
|
Buy Now | |
Sager | US$6.55 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Product Weight | 30g, 1.058oz |
---|---|
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 6A |
Contact Arrangement | 4 Form C (4 CO) |
Contact Number of Poles | 4 |
Terminal Type | PCB-THT |
Contact Current Class | 5 – 10A |
Product Width | .886in, 22.5mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Product Length | 1.102in, 28mm |
Product Height | 1.18in, 30mm |
Height Class (Mechanical) | 25 – 30mm |
Insulation Clearance Between Contact & Coil | 3mm |
Insulation Clearance Class | 2.5 – 4mm |
Dimensions (L x W x H) (Approximate) | 28 x 22.5 x 30mm, 1.102 x .886 x 1.181in |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Dielectric Between Contacts & Coil | 2000V, 1200Vrms |
Contact Limiting Making Current | 12A |
Contact Limiting Breaking Current | 6A |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating AC | .9VA, 1VA |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | .5 – 1VA |
Contact Switching Load (Min) | 10mA @ 12V |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Coil Resistance | 19465Ω |
Contact Limiting Short-Time Current | 300A |
Coil Voltage Rating | 230VAC |
Contact Switching Voltage (Max) | 240VAC |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton & Tube |
実装方法 | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTII |
Operating Temperature Range | -40 – 70°C |
Industrial Relays PT571730 | Rapid Electronics |
TE Connectivity PT571730 Power/Signal Relay 4 Form C 4PD | Distrelec |
RELAY, 4PDT, 240VAC, 6A | element14 |
General Purpose Relays Pt571730 |Amp Te Connectivity 9-1419111-8 | Newark Electronics |
Electromechanical Relay 4PDT 12A 230VAC 19.465KOhm Through Hole | Avnet America |
INDUSTRY RELAY 230AC 6A 4CO TH | TTI Europe |
Industrial Relays 4PDT 6A 230VAC MINIATURE RELAY | Sager |
Where can I find additional details, specifications and documents for a 9-1419111-8?
Additional datasheets, footprints and schematics for 9-1419111-8 are listed on our Part Details page. You can also find images and similar parts to 9-1419111-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1419111-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1419111-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1419111-8 fall under?
The 9-1419111-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1419111-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1419111-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1419111-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1419111-8 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 9-1419111-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1419111-8 often in real-time on the comparison pages.
What if I can't find stock of 9-1419111-8?
You can fill out our help required form which you can use to request a quote for 9-1419111-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.