9-1419111-3 Relays by TE Connectivity

PT571024

Status: Active
Series: -
RoHS: Unknown
Aliases: 9-1419111-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.78

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.04
160
in stock
Buy Now
Logo for element14
element14
from US$7.10
575
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.84
300
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$9.94
160
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$6.54
114
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.96
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$7.87
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.33
-
Buy Now
Logo for Boersig
Boersig
from US$4.78
-
Buy Now
Logo for Sager
Sager
from US$5.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight 30g, 1.058oz
Insulation Special Features 5000V Initial Surge Withstand Voltage between Contacts & Coil
Contact Material AgNi90/10
Contact Current Rating (Max) 6A
Contact Arrangement 4 Form C (4 CO)
Contact Number of Poles 4
Terminal Type PCB-THT
Contact Current Class 5 – 10A
Product Width .886in, 22.5mm
Length Class (Mechanical) 25 – 30mm
Width Class (Mechanical) 20 – 25mm
Product Length 1.102in, 28mm
Product Height 1.18in, 30mm
Height Class (Mechanical) 25 – 30mm
Insulation Clearance Between Contact & Coil 3mm
Insulation Clearance Class 2.5 – 4mm
Dimensions (L x W x H) (Approximate) 28 x 22.5 x 30mm, 1.102 x .886 x 1.181in
Insulation Creepage Class 3 – 5.5mm
Contact Limiting Short-Time Current 300A
Insulation Initial Dielectric Between Contacts & Coil 2000V, 1200Vrms
Contact Limiting Breaking Current 6A
Insulation Creepage Between Contact & Coil 4mm, .157in
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Coil Power Rating DC 741mW
Coil Power Rating Class 600 – 800mW
Coil Special Features UL Coil Insulation Class F
Contact Switching Load (Min) 10mA @ 12V
Insulation Initial Dielectric Between Open Contacts 1200Vrms
Coil Resistance 777Ω
Contact Limiting Making Current 12A
Contact Switching Voltage (Max) 240VAC
Coil Magnetic System Monostable, DC
Contact Voltage Rating 240VAC
Coil Voltage Rating 24VDC
Relay Mounting Type Printed Circuit Board
Packaging Method Carton & Tube
実装方法 Carton & Tube
Power Relay Type Industrial Panel Plug-In
Environmental Ambient Temperature (Max) 158°F, 70°C
Operating Temperature Range -40 – 70°C
Environmental Category of Protection RTII

Alternative Descriptions

RELAY, 4PDT, 240VAC, 6A | element14
INDUSTRY RELAY 24V 6A 4CO TH | TTI Europe
Industrial Relays PT571024 | Rapid Electronics
TE Connectivity PT571024 Power/Signal Relay 4 Form C 4PD | Distrelec
Relay: electromagnetic | Transfer Multisort Elektronik
Pt571024 |Potter&brumfield Te Connectivity 9-1419111-3 | Newark Electronics
6 A 24 VDC 4 Form C Through-Hole PCB Miniature Relay | Future Electronics
Electromechanical Relay 4PDT 12A 24VDC 777Ohm Through Hole | Avnet America
Industrial Relays 4PDT 6A 24VDC 777Ohm MINIATURE PWR RELAY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9-1419111-3?

Additional datasheets, footprints and schematics for 9-1419111-3 are listed on our Part Details page. You can also find images and similar parts to 9-1419111-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9-1419111-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1419111-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9-1419111-3 fall under?

The 9-1419111-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 9-1419111-3 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1419111-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 9-1419111-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9-1419111-3 have stock available?

Authorised distributors including element14, TTI Europe, Rapid Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 9-1419111-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9-1419111-3 often in real-time on the comparison pages.

What if I can't find stock of 9-1419111-3?

You can fill out our help required form which you can use to request a quote for 9-1419111-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay