Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | SR2ZY024 |
Product Weight | 1.765oz, 50g |
---|---|
Contact Current Rating (Max) | 6A |
Contact Special Features | Force Guided Contacts |
Contact Number of Poles | 2 |
Contact Material | AgNi |
Contact Current Class | 5 – 10A |
Terminal Type | Screwless Clamp Connectors |
Contact Arrangement | 2 Form C (CO) |
Width Class (Mechanical) | 16 – 20mm |
Product Height | 2.52in, 64mm |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Height Class (Mechanical) | 50mm |
Product Width | .787in, 20mm |
Product Length | 3.425in, 87mm |
Insulation Clearance Class | 5 – 8mm |
Length Class (Mechanical) | 60mm |
Contact Limiting Breaking Current | 6A |
Contact Limiting Continuous Current | 6A |
Contact Voltage Rating | 250VAC |
Coil Special Features | LED, Electrical Indicator |
Contact Limiting Short-Time Current | 6A |
Coil Power Rating Class | 600 – 800mW |
Contact Switching Load (Min) | 10mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 250VAC |
Coil Power Rating DC | 700mW |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 5.5 – 8mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Making Current | 6A |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | DIN Rail |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Power Relay Type | Force-Guided |
Environmental Ambient Temperature (Max) | 122°F, 50°C |
Environmental Category of Protection | RT I |
Environmental Ambient Temperature Class | -25 – 50°C |
SR2ZY024 Power Relay Type: Force-Guided Coil Magnetic System: Monostable, DC Coil Power Rating DC: 700 mW Coil Resistance: 823 Ω Coil Special Features: Electrical Indicator LED Force-Guided Monostable, DC 700 mW 823 Ω | Force Guided Relay & Din-Rail | Part Number: 9-1415536-1 | Internal Number: 9-1415536-1 | Alias Number: SR2ZY024 | TE Connectivity | TE Store |
Safety Relays Sr2Zy024 |Amp Te Connectivity 9-1415536-1 | Newark Electronics |
Electromechanical Relay DPDT 6A 24VDC DIN Rail | Avnet America |
SAFETY RELAY 6A 24V | TTI Europe |
RELAY, SAFETY, DPDT, 250VAC, 6A | Farnell |
Where can I find additional details, specifications and documents for a 9-1415536-1?
Additional datasheets, footprints and schematics for 9-1415536-1 are listed on our Part Details page. You can also find images and similar parts to 9-1415536-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1415536-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1415536-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1415536-1 fall under?
The 9-1415536-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1415536-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1415536-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1415536-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1415536-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 9-1415536-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1415536-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1415536-1?
You can fill out our help required form which you can use to request a quote for 9-1415536-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.