Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT2L7SB5 |
Prices starting from US$16.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.45
|
No stock
|
Buy Now | |
Distrelec
from US$18.43
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$39.46
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$16.36
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$36.30
|
2
in stock
|
Buy Now | |
Avnet America
from US$24.63
|
-
|
Buy Now | |
TTI Europe
from US$19.25
|
-
|
Buy Now | |
TE Store
from US$63.99
|
-
|
Buy Now | |
Sager
from US$27.83
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 74g, 2.61oz |
---|---|
Contact Number of Poles | 2 |
Contact Current Class | 10 – 20A, 16A |
Contact Current Rating (Max) | 12A |
Contact Material | AgNi90/10 |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | Screw Terminals |
Product Width | 27.2mm, 1.071in |
Product Length | 3.031in, 77mm |
Product Height | 3.083in, 78.3mm |
Insulation Clearance Between Contact & Coil | 4mm, .157in |
Insulation Clearance Class | 2.5 – 4mm |
Width Class (Mechanical) | 25 – 30mm |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Continuous Current | 12A |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Voltage Rating | 115VAC |
Contact Limiting Breaking Current | 24A |
Coil Power Rating AC | .86VA, 1VA |
Actuating System | AC |
Coil Power Rating Class | .5 – 1VA |
Contact Switching Load (Min) | 10mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Limiting Making Current | 24A |
Coil Special Features | Electrical Indicator, LED |
Coil Resistance | 4845Ω |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, AC |
Contact Limiting Short-Time Current | 12A |
Contact Voltage Rating | 240VAC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | DIN Rail |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
TE Connectivity - Schrack Power Relay, PT, 2CO, AC, 115V | Distrelec |
General Purpose Relays 2 Form C 12A 115 Vac Red |Amp Te Connectivity 9-1415534-2 | Newark Electronics |
General Purpose Relays 2 form C 12A 115 VAC RED | Rapid Electronics |
Electromechanical Relay DPDT 12A 115VAC 4.845KOhm DIN Rail | Avnet America |
INDUSTRY RELAY | TTI Europe |
Special Order: PT2L7SB5 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .86 VA 1 VA Coil Resistance: 4845 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA .86 VA | Power Relay | Part Number: 9-1415534-2 | Internal Number: 9-1415534-2 | Alias Number: PT2L7SB5 | TE Connectivity | TE Store |
General Purpose Relays PT2L7SB5 | Sager |
Where can I find additional details, specifications and documents for a 9-1415534-2?
Additional datasheets, footprints and schematics for 9-1415534-2 are listed on our Part Details page. You can also find images and similar parts to 9-1415534-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1415534-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1415534-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1415534-2 fall under?
The 9-1415534-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1415534-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1415534-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1415534-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1415534-2 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 9-1415534-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1415534-2 often in real-time on the comparison pages.
What if I can't find stock of 9-1415534-2?
You can fill out our help required form which you can use to request a quote for 9-1415534-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.