Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1415006-1 |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.45
|
712
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.60
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$3.69
|
-
|
Buy Now | |
Future Electronics
from US$3.32
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
TTI Europe
from US$2.30
|
-
|
Buy Now | |
Sager
from US$2.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .494oz, 14g |
Contact Current Rating (Max) | 16A |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | PCB-THT |
Contact Current Class | 16A, 10 – 20A |
Contact Material | AgNi90/10 |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Length | 29mm, 1.142in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Width | 12.7mm, .5in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Making Current | 30A |
Contact Limiting Breaking Current | 16A |
Coil Resistance | 360Ω |
Contact Limiting Short-Time Current | 16A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Class | 8mm |
Contact Voltage Rating | 250VAC |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Continuous Current | 26A |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton, Box & Tube |
Packaging Method | Box & Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 105°C, 221°F |
Environmental Ambient Temperature Class | 85 – 105°C |
TE Connectivity - Schrack PCB Power Relay RT1 1NO 16A DC 12V 360Ohm | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
Power/Signal Relay, 1 Form A, Spst, Momentary |Amp Te Connectivity 9-1415006-1 | Newark Electronics |
RTH Series SPST 16 A 12 V Non Latching PC Pin Through Hole Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet America |
POWER RELAY 12V 16A 1NO THT | TTI Europe |
General Purpose Relays RTH34012 | Sager |
Where can I find additional details, specifications and documents for a 9-1415006-1?
Additional datasheets, footprints and schematics for 9-1415006-1 are listed on our Part Details page. You can also find images and similar parts to 9-1415006-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1415006-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1415006-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1415006-1 fall under?
The 9-1415006-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1415006-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1415006-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1415006-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1415006-1 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 9-1415006-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1415006-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1415006-1?
You can fill out our help required form which you can use to request a quote for 9-1415006-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.