Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ1474-000 |
Prices starting from US$63.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$140.12
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$93.94
|
218
in stock
|
Buy Now | |
element14
from US$89.71
|
137
in stock
|
Buy Now | |
Rapid Electronics
from US$103.33
|
73
in stock
|
Buy Now | |
RS
from US$97.49
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$73.91
|
-
|
Buy Now | |
Future Electronics
from US$89.85
|
-
|
Buy Now | |
Avnet America
from US$76.39
|
-
|
Buy Now | |
Boersig
from US$78.19
|
-
|
Buy Now | |
TTI Europe
from US$63.39
|
-
|
Buy Now | |
Sager
from US$107.89
|
-
|
Buy Now | |
Farnell
from US$97.63
|
-
|
Buy Now |
Weight | 220g, 7.766oz |
---|---|
Contact Current Class | <50A |
Contact Base Material | AgSnO2 |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | Screw Terminals |
Height Class (Mechanical) | 40 – 50 mm |
Length | 2.92in, 74.2mm |
Width | 1.575in, 40mm |
Height | 45mm, 1.772in |
Length Class (Mechanical) | <60mm |
Width Class (Mechanical) | 30 – 40 mm |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Rated Voltage | 12VDC |
Coil Power Rating (DC) | 3900mW |
Coil Resistance | 37Ω |
Rated Coil Voltage | 12VDC |
Contact Limiting Making Current | 300A |
Current Rating (85°C) | 130A |
Contact Limiting Continuous Current | 180A |
Contact Limiting Breaking Current | 300A |
Mounting Type | Screw |
Mounting Brackets | With |
High Power Relays (<75A) | Yes |
Product Designation | High Current Automotive Relays |
Relay Type | High Current Relay HCR 150 |
Product Category | Electromechanical Relays |
Product Type | Relay |
Product Classification | Relays - Automotive High Current Relays |
Environmental Ambient Temperature (Max) | 257°F, 125°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 105 – 125°C |
Relay: electromagnetic | Transfer Multisort Elektronik |
AUTOMOTIVE RELAY, SPDT, 130A, 12V, PANEL | element14 |
Automotive Relays V23132E2001A200 RELAYS&MODU | Rapid Electronics |
Automotive Relay Panel Mount 12VDC 130A | RS |
V23132E2001A200 |Te Connectivity 9-1415001-5 | Newark Electronics |
V23132E2001A202 | Future Electronics |
Relay Automotive SPDT 180A 12VDC 37 Ohm Screw Mount | Avnet America |
TE Connectivity Automotive Relay 1CO 300A DC 12V 37Ohm | Distrelec |
AUTOMOTIVE RELAY | TTI Europe |
Automotive Relays V23132E2001A200 RELAYS & MODU | Sager |
Where can I find additional details, specifications and documents for a 9-1415001-5?
Additional datasheets, footprints and schematics for 9-1415001-5 are listed on our Part Details page. You can also find images and similar parts to 9-1415001-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1415001-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1415001-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1415001-5 fall under?
The 9-1415001-5 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > High Current Automotive Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1415001-5 when available in the High Current Automotive Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1415001-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1415001-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1415001-5 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for 9-1415001-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1415001-5 often in real-time on the comparison pages.
What if I can't find stock of 9-1415001-5?
You can fill out our help required form which you can use to request a quote for 9-1415001-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.