Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393812-2 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Weight | 25g, .881oz |
---|---|
Contact Material | Nickel |
Contact Current Rating | 2A |
Contact Current Class | 2 – 5 A |
Contact Plating Material | Gold Flash |
Terminal Type | Solder, Plug-In |
Contact Arrangement | 4 Form C (CO) |
Contact Number of Poles | 2 |
Width | .748in, 19mm |
Length | 30mm, 1.181in |
Height Class (Mechanical) | 25 – 30 mm |
Width Class (Mechanical) | 16 – 20 mm |
Length Class (Mechanical) | 25 – 30 mm |
Height | 30mm, 1.181in |
Contact Limiting Breaking Current | 5A |
Coil Type | Monostable |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Contact Switching Voltage (Max) | 260VDC, 250VAC |
Input Voltage | 250VDC, 250VAC |
Contact Limiting Making Current | 5A |
Contact Limiting Continuous Current | 5A |
Contact Voltage Rating | 260VDC, 250VAC |
Coil Power Rating Class | 1 – 1.5 W |
Coil Power Rating (DC) | 1000mW |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 390Ω |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Power Consumption | 800mW |
Actuating System | DC |
Insulation Initial Resistance | 1000MΩ |
Insulation Initial Dielectric Between Adjacent Contacts | 100Vrms |
Mounting Type | Screw Mount, Socket |
Performance Type | Standard |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Type | Cradle S Relay V23054/V23062 |
Relay Style | Cradle S Relay |
Termination Type | Solder Terminals |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
General Purpose Relays Relays Power, Over 2 Amps - RELAY GP DPDT 5A 20VDC | Sager |
Where can I find additional details, specifications and documents for a 9-1393812-2?
Additional datasheets, footprints and schematics for 9-1393812-2 are listed on our Part Details page. You can also find images and similar parts to 9-1393812-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393812-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393812-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393812-2 fall under?
The 9-1393812-2 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393812-2 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393812-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393812-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393812-2 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 9-1393812-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393812-2 often in real-time on the comparison pages.
What if I can't find stock of 9-1393812-2?
You can fill out our help required form which you can use to request a quote for 9-1393812-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.