Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154C 722B104 |
Prices starting from US$97.96
Weight | 20g, .706oz |
---|---|
Terminal Type | Solder, Plug-In |
Contact Plating Material | Gold |
Contact Material | Gold F |
Contact Number of Poles | 2 |
Contact Current Rating | .2A |
Contact Current Class | 0 – 2 A |
Contact Arrangement | 4 Form C (CO) |
Contact Special Features | Single Contact |
Width Class (Mechanical) | 16 – 20 mm |
Length | .945in, 24mm |
Height | 1.181in, 30mm |
Height Class (Mechanical) | 25 – 30 mm |
Width | 19mm, .748in |
Length Class (Mechanical) | 20 – 25 mm |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 125VAC, 150VDC |
Insulation Initial Resistance | 1000MΩ |
Contact Voltage Rating | 150VDC, 125VAC |
Actuating System | AC/DC |
Power Consumption | 800mW |
Input Voltage | 36VDC, 30VAC |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Resistance | 1700Ω |
Coil Power Rating Class | 600 – 800 mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Mounting Type | Socket, Screw Mount |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Type | Cradle N Relay V23154/V23162 |
Product Type | Relay |
Relay Style | Cradle N Relay |
Termination Type | Plug-In/Solder |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTI |
V23154C 722B104 Rohs Compliant: Yes |Axicom Te Connectivity 9-1393806-4 | Newark Electronics |
Relay, V23154C 722B104 | TE Connectivity 9-1393806-4 | RS Americas |
SIGNAL RELAY, DPDT, 2A, 125VAC, SOCKET | element14 |
TE Connectivity V23154C 722B104 Power/Signal Relay 4 For | Distrelec |
Electromechanical Relay DPDT 2A 32VDC 1.7KOhm Plug-In | Avnet America |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 9-1393806-4?
Additional datasheets, footprints and schematics for 9-1393806-4 are listed on our Part Details page. You can also find images and similar parts to 9-1393806-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393806-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393806-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393806-4 fall under?
The 9-1393806-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393806-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393806-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393806-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393806-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for 9-1393806-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393806-4 often in real-time on the comparison pages.
What if I can't find stock of 9-1393806-4?
You can fill out our help required form which you can use to request a quote for 9-1393806-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.