9-1393792-3 Relays by TE Connectivity

V23105A5301A201

Status: Active
Series: -
RoHS: Unknown
Aliases: 9-1393792-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.92

Distributor Stock
Logo for Distrelec
Distrelec
from US$3.30
6
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.92
744
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
7,425
in stock
Buy Now
Logo for Boersig
Boersig
-
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.92
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.00
-
Buy Now
Logo for element14
element14
from US$2.24
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.27
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Weight 6g, .2116oz
Insulation Special Features 1500V Initial Surge Withstand Voltage between Contacts & Coil
Contact Plating Material Gold
Contact Arrangement 2 Form C (CO)
Contact Current Rating 3A
Terminal Type PCB-THT
Contact Current Class 2 – 5 A
Contact Number of Poles 2
Width 10mm, .394in
Length .795in, 20.2mm
Length Class (Mechanical) 20 – 25 mm
Height .433in, 11mm
Height Class (Mechanical) 10 – 11 mm
Width Class (Mechanical) 8 – 10 mm
Insulation Initial Dielectric Between Adjacent Contacts 750Vrms
Actuating System AC/DC
Contact Voltage Rating 220VDC, 250VAC
Contact Limiting Continuous Current 3A
Coil Power Rating (DC) 200mW
Power Consumption 200mW
Coil Voltage Rating 5VDC
Voltage Standing Wave Ration (HF Parameter) 1.04 @ 100MHz, 1.4 @ 900MHz
Insulation Initial Dielectric Between Contacts and Coil 1050Vrms
Contact Switching Voltage (Max) 250VAC, 220VDC
Contact Switching Load (Min) 10mA @ .2V
Coil Type Monostable
Contact Limiting Making Current 3A
Contact Limiting Breaking Current 3A
Coil Resistance 125Ω
Coil Power Rating Class 150 – 200 mW
Contact Limiting Short-Time Current 3A
Insulation Initial Dielectric Between Open Contacts 750Vrms
Insulation Initial Dielectric Between Coil/Contact Class 1000 V – 1500 VA
Coil Magnetic System Monostable, DC
Insulation Initial Resistance 1000MΩ
Mounting Type Printed Circuit Board
Performance Type Standard
Packaging Method Box & Tube, Tube
Product Type Relay
Relay Style D2n Relay
Relay Type D2n Relay V23105
Isolation (HF Parameter) -20.7dB @ 900MHz, -39dB @ 100MHz
Insertion Loss (HF Parameter) -.02dB @ 100MHz, -.27dB @ 900MHz
Termination Type Through Hole
Operating Temperature Range -40 – 85°C
Environmental Ambient Temperature (Max) 85°F, 85°C
Environmental Category of Protection RTIII
Environmental Ambient Temperature Class 70 – 85°C

Alternative Descriptions

TE Connectivity - Axicom Signal Relay D2n, 2CO, DC, 5V, 3A, 125Ohm | Distrelec
Electromechanical Relay DPDT 3A 5VDC 125Ohm Through Hole | Avnet Abacus
Signal Relay, D2N/V23105 Series, Non Latching, Dpdt, Through Hole, 3 A, 5 Vdc Rohs Compliant: Yes |Axicom Te Connectivity 9-1393792-3 | Newark Electronics
TE Connectivity 9-1393792-3 3A 5VDC DPCO D2n Signal Relay | Rapid Electronics
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A | element14
SIGNAL RELAY 5V 3A 2CO THT | TTI Europe
Low Signal Relays - PCB 5VDC Non-latching 1 coil 200mW D2n | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9-1393792-3?

Additional datasheets, footprints and schematics for 9-1393792-3 are listed on our Part Details page. You can also find images and similar parts to 9-1393792-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9-1393792-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393792-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9-1393792-3 fall under?

The 9-1393792-3 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 9-1393792-3 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393792-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 9-1393792-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9-1393792-3 have stock available?

Authorised distributors including Chip One Stop, Distrelec, Avnet Abacus, Boersig and Newark Electronics have stock available or on a lead time for 9-1393792-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9-1393792-3 often in real-time on the comparison pages.

What if I can't find stock of 9-1393792-3?

You can fill out our help required form which you can use to request a quote for 9-1393792-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay