9-1393765-4 Relays by TE Connectivity

R10-E1W4-V2.5K=R10

Status: Active
Series: -
RoHS: Unknown
Aliases: 9-1393765-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$67.35

Distributor Stock
Logo for Avnet America
Avnet America
from US$67.35
-
Buy Now
Logo for Sager
Sager
from US$95.13
-
Buy Now

Specifications

Product Weight 40g, 1.41oz
Terminal Type Plug-In, Solder
Contact Number of Poles 4
Contact Current Class 16A, 5 – 10A
Contact Current Rating (Max) 7.5A
Contact Arrangement 4 Form C (CO)
Contact Special Features Bifurcated/Twin Contacts
Contact Material AgCdO
Product Height 30.2mm, 1.189in
Length Class (Mechanical) 25 – 30mm
Product Width 18.7mm, .736in
Product Length 24.1mm, .949in
Width Class (Mechanical) 16 – 20mm
Height Class (Mechanical) 30 – 40mm
Insulation Initial Dielectric Between Contacts & Coil 500V, 500Vrms
Coil Power Rating Class 800 – 1000mW
Coil Resistance 2500Ω
Contact Switching Load (Min) 300mA @ 12V
Insulation Initial Resistance 10000MΩ
Insulation Initial Dielectric Between Coil & Contact Class 500 – 1000V
Coil Voltage Rating 48VDC
Actuating System DC
Insulation Initial Dielectric Between Adjacent Contacts 1000Vrms
Insulation Initial Dielectric Between Open Contacts 500Vrms
Contact Voltage Rating 120VAC
Coil Power Rating DC 900mW
Coil Magnetic System Monostable, DC
Relay Mounting Type Socket
実装方法 Package
Packaging Method Package
Power Relay Type Industrial Panel Plug-In
Environmental Category of Protection RTI
Environmental Ambient Temperature Class 70 – 85°C
Environmental Ambient Temperature (Max) 167°F, 75°C
Operating Temperature Range -55 – 75°C

Alternative Descriptions

Electromechanical Relay 4PDT 7.5A 48VDC 36Ohm Plug-In | Avnet America
Industrial Relays 4PDT 7.5A 48VDC GEN PURPOSE RELAY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9-1393765-4?

Additional datasheets, footprints and schematics for 9-1393765-4 are listed on our Part Details page. You can also find images and similar parts to 9-1393765-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9-1393765-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393765-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9-1393765-4 fall under?

The 9-1393765-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 9-1393765-4 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393765-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 9-1393765-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9-1393765-4 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 9-1393765-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9-1393765-4 often in real-time on the comparison pages.

What if I can't find stock of 9-1393765-4?

You can fill out our help required form which you can use to request a quote for 9-1393765-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay