Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23134J 53D642 |
Prices starting from US$6.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.64
|
7
in stock
|
Buy Now | |
TTI Europe
from US$7.20
|
7,600
in stock
|
Buy Now | |
Rapid Electronics
from US$8.75
|
398
in stock
|
Buy Now | |
Newark Electronics
from US$9.31
|
333
in stock
|
Buy Now | |
element14
from US$9.59
|
286
in stock
|
Buy Now | |
Farnell
from US$9.48
|
286
in stock
|
Buy Now | |
Chip One Stop
from US$8.59
|
30
in stock
|
Buy Now | |
Avnet Abacus
-
|
210
in stock
|
Buy Now | |
Future Electronics
from US$6.47
|
-
|
Buy Now | |
Avnet America
from US$6.53
|
-
|
Buy Now | |
Boersig
from US$6.64
|
-
|
Buy Now | |
Sager
from US$7.38
|
-
|
Buy Now |
Weight | 1.3oz, 38g |
---|---|
Contact Arrangement | 1 Form A (NO) |
Contact Base Material | Ag Alloy |
Contact Current Class | <50A |
Terminal Type | Plug-In, Quick Connect |
Width Class (Mechanical) | 25 – 30 mm |
Length Class (Mechanical) | 25 – 30 mm |
Width | 25.9mm, 1.031in |
Length | 1.031in, 25.9mm |
Height Class (Mechanical) | 25 – 30 mm |
Height | .98in, 24.9mm |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Breaking Current | 25A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating Class | <1.5W |
Coil Resistance | 324Ω |
Rated Voltage | 24VDC |
Rated Coil Voltage | 24VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Current Rating (85°C) | 25A |
Coil Power Rating (DC) | 1800mW |
Contact Limiting Making Current | 240A |
Contact Limiting Continuous Current | 70A |
Coil Magnetic System | Monostable, DC |
Contact Limiting Short-Time Current | 300A |
Mounting Type | Plug-In |
Mounting Brackets | Without |
Relay Type | Power Relay F7 |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Category of Protection | RTI |
AUTO RELAY 24V 25A 1NO QCT | TTI Europe |
Automotive Relays V23134J0053D642-EV-CBOX | Rapid Electronics |
Automotive Relay, Spst-No, 24Vdc, Qc | Newark Electronics |
Relay, SPNO 24vDC | element14 |
RELAY, AUTOMOTIVE, SPST-NO, 24VDC, 50A | Farnell |
TE Connectivity Automotive Relay 1NO 70A DC 24V 324Ohm | Distrelec |
Relay Automotive SPST-NO 70A 24VDC 324 Ohm Plug-In | Avnet Abacus |
Monostable DC 24 V 324 Ohm 70 A 25 A 105â–‘/125 â–‘C Plug In Automotive Relay | Future Electronics |
Where can I find additional details, specifications and documents for a 9-1393303-7?
Additional datasheets, footprints and schematics for 9-1393303-7 are listed on our Part Details page. You can also find images and similar parts to 9-1393303-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393303-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393303-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393303-7 fall under?
The 9-1393303-7 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Maxi Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393303-7 when available in the Maxi Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393303-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393303-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393303-7 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9-1393303-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393303-7 often in real-time on the comparison pages.
What if I can't find stock of 9-1393303-7?
You can fill out our help required form which you can use to request a quote for 9-1393303-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.