Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | - |
Coil Resistance | 627ohm |
Approvals & Standards | VDE |
Relay Type | Power - General Purpose |
General Purpose Relay, Ryii Series, Power, Spst-Nc, 12 Vdc, 8 A Rohs Compliant: Yes |Schrack Te Connectivity 9-1393224-4 | Newark Electronics |
RELAY, SPST-NC, 250VAC, 8A | element14 |
General Purpose Relays RY550012 | Sager |
Electromechanical Relay SPST-NC 8A 12VDC 36Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9-1393224-4?
Additional datasheets, footprints and schematics for 9-1393224-4 are listed on our Part Details page. You can also find images and similar parts to 9-1393224-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393224-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393224-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393224-4 fall under?
The 9-1393224-4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393224-4 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393224-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393224-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393224-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Avnet Abacus have stock available or on a lead time for 9-1393224-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393224-4 often in real-time on the comparison pages.
What if I can't find stock of 9-1393224-4?
You can fill out our help required form which you can use to request a quote for 9-1393224-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.