Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393215-4 |
Terminal Type | PCB-THT |
---|---|
Contact Current Rating (Max) | 5A |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Contact Material | AgNi0.15 |
Insulation Clearance Class | 2.5 – 4mm |
Contact Voltage Rating | 250VAC |
Insulation Creepage Class | 3 – 5.5mm |
Coil Voltage Rating | 48VDC |
Coil Power Rating DC | 490mW |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
POWER RELAY 48V 5A 1CO THT | TTI Europe |
Power Relay, 48Vdc, Spdt, 5A, Tht Rohs Compliant: Yes |Schrack Te Connectivity 9-1393215-4 | Newark Electronics |
General Purpose Relays | Sager |
Electromechanical Relay SPDT 5A 48VDC 4.7KOhm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9-1393215-4?
Additional datasheets, footprints and schematics for 9-1393215-4 are listed on our Part Details page. You can also find images and similar parts to 9-1393215-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393215-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393215-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393215-4 fall under?
The 9-1393215-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393215-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393215-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393215-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393215-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 9-1393215-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393215-4 often in real-time on the comparison pages.
What if I can't find stock of 9-1393215-4?
You can fill out our help required form which you can use to request a quote for 9-1393215-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.