Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393211-8 |
Prices starting from US$10.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.31
|
5,973
in stock
|
Buy Now | |
Rapid Electronics
from US$21.83
|
5,973
in stock
|
Buy Now | |
Chip One Stop
from US$10.60
|
5,973
in stock
|
Buy Now | |
Farnell
from US$43.47
|
4,780
in stock
|
Buy Now | |
Distrelec
from US$20.52
|
1,023
in stock
|
Buy Now | |
Avnet America
from US$14.47
|
-
|
Buy Now | |
TTI Europe
from US$17.49
|
-
|
Buy Now | |
Sager
from US$20.43
|
-
|
Buy Now |
Product Weight | 86g, 3.034oz |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Class | 20 – 30A, 16A |
Contact Material | AgCdO |
Contact Arrangement | 2 Form A (NO) |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 30A |
Terminal Type | PCB-THT |
Product Length | 52.3mm, 2.059in |
Product Width | 34.5mm, 1.359in |
Length Class (Mechanical) | 50 – 60mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Insulation Clearance Class | 5 – 8mm |
Product Height | 1.209in, 30.7mm |
Width Class (Mechanical) | 30 – 40mm |
Height Class (Mechanical) | 30 – 40mm |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 3 – 4VA |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 40A |
Coil Resistance | 36Ω |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Coil Power Rating AC | 4VA |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Package, Box & Tray |
実装方法 | Box & Tray, Package |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 65°C, 149°F |
General Purpose Relays T92S7A12-24=T92 |Amp Te Connectivity 9-1393211-8 | Newark Electronics |
General Purpose Relays T92S7A12-24=T92 | Rapid Electronics |
POWER - GENERAL PURPOSE RELAYS | Farnell |
TE Connectivity - Potter & Brumfield Power Relay, T92, 2NO, AC, 24V | Distrelec |
Electromechanical Relay DPST-NO 30A 24VAC 36.6Ohm Through Hole | Avnet America |
POWER RELAY 24AC 30A 2NO THT | TTI Europe |
General Purpose Relays 30 AMP 24VAC DPST NO | Sager |
Where can I find additional details, specifications and documents for a 9-1393211-8?
Additional datasheets, footprints and schematics for 9-1393211-8 are listed on our Part Details page. You can also find images and similar parts to 9-1393211-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393211-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393211-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393211-8 fall under?
The 9-1393211-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393211-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393211-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393211-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393211-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 9-1393211-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393211-8 often in real-time on the comparison pages.
What if I can't find stock of 9-1393211-8?
You can fill out our help required form which you can use to request a quote for 9-1393211-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.