9-1393117-4 Relays by TE Connectivity

KUP-14A45-120=KU

Status: Active
Series: -
RoHS: Unknown
Aliases: 9-1393117-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.77

Distributor Stock
Logo for Distrelec
Distrelec
from US$30.47
21
in stock
Buy Now
Logo for Sager
Sager
from US$19.43
140
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$36.78
21
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$35.63
21
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$32.00
21
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$25.02
21
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$23.63
14
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$25.02
7
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$22.87
-
Buy Now
Logo for Avnet America
Avnet America
from US$17.77
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Product Weight 85g, 2.988oz
Contact Current Class 16A, 5 – 10A
Contact Arrangement 3 Form C (CO)
Contact Current Rating (Max) 10A
Terminal Type Solder, Quick Connect
Contact Material AgCdO
Contact Number of Poles 3
Product Length 38.9mm, 1.55in
Product Width 1.405in, 35.7mm
Height Class (Mechanical) 40 – 50mm
Width Class (Mechanical) 30 – 40mm
Product Height 50mm, 1.97in
Length Class (Mechanical) 35 – 40mm
Insulation Initial Dielectric Between Contacts & Coil 2200Vrms, 2200V
Coil Power Rating AC 2.9VA
Actuating System AC
Contact Limiting Short-Time Current 10A
Contact Limiting Continuous Current 10A
Insulation Initial Dielectric Between Open Contacts 1200Vrms
Contact Switching Load (Min) 300mA @ 12V
Coil Resistance 1700Ω
Coil Special Features Electrical Indicator, UL Coil Insulation Class B
Insulation Initial Resistance 100MΩ
Contact Limiting Making Current 10A
Contact Limiting Breaking Current 10A
Insulation Initial Dielectric Between Coil & Contact Class 1500 – 2500V
Coil Magnetic System Monostable, AC
Insulation Initial Dielectric Between Adjacent Contacts 2200Vrms
Contact Voltage Rating 240VAC
Coil Voltage Rating 120VAC
Coil Power Rating Class 2 – 3VA
Relay Mounting Type Socket
Packaging Method Package
実装方法 Package
Power Relay Type Industrial Panel Plug-In
Environmental Ambient Temperature Class 0 – 50°C
Environmental Category of Protection RTI
Operating Temperature Range -45 – 45°C
Environmental Ambient Temperature (Max) 113°F, 45°C

Alternative Descriptions

General Purpose Relays 3PDT W/ BTN & LAMP | Sager
General Purpose Relays 3Pdt W/ Btn & Lamp Rohs Compliant: Yes |Amp Te Connectivity 9-1393117-4 | Newark Electronics
General Purpose Relays 3PDT W/ BTN&LAMP | Rapid Electronics
TE Connectivity - Potter & Brumfield Power Relay, KUP, 3CO, AC, 120V | Distrelec
KUP-14A45-120=KU | Heilind Electronics
KUP Series 10 A 3PDT 120 VAC Socket Mount General Purpose Power Relay | Future Electronics
Electromechanical Relay 3PDT 10A 120VAC 1.7KOhm Socket | Avnet America
GENERAL PURPOSE RELAY | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9-1393117-4?

Additional datasheets, footprints and schematics for 9-1393117-4 are listed on our Part Details page. You can also find images and similar parts to 9-1393117-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9-1393117-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393117-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9-1393117-4 fall under?

The 9-1393117-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 9-1393117-4 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393117-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 9-1393117-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9-1393117-4 have stock available?

Authorised distributors including Sager, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 9-1393117-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9-1393117-4 often in real-time on the comparison pages.

What if I can't find stock of 9-1393117-4?

You can fill out our help required form which you can use to request a quote for 9-1393117-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay