Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393113-8 |
Product Weight | 85g, 2.988oz |
---|---|
Terminal Type | Solder, Quick Connect |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form X (NO, Bridging) |
Contact Special Features | Magnetic Blowout |
Contact Current Rating (Max) | 10A |
Contact Current Class | 16A, 5 – 10A |
Contact Material | AgCdO |
Product Height | 1.905in, 48.4mm |
Product Width | 35.7mm, 1.405in |
Width Class (Mechanical) | 30 – 40mm |
Product Length | 1.53in, 38.9mm |
Length Class (Mechanical) | 35 – 40mm |
Height Class (Mechanical) | 40 – 50mm |
Coil Power Rating DC | 1200mW |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Power Rating Class | 1000 – 1500mW |
Actuating System | DC |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Coil Special Features | UL Coil Insulation Class B |
Coil Resistance | 120Ω |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Coil Voltage Rating | 12VDC |
Contact Voltage Rating | 150VDC |
Relay Mounting Type | Socket |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTI |
Operating Temperature Range | -45 – 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Power Relays, Industrial Panel Plug-In, KUEP, 1 Pole, Socket Mount, 9-1393113-8 | TE Connectivity 9-1393113-8 | RS Americas |
Kuep-3D15-12=Ku |Amp Te Connectivity 9-1393113-8 | Newark Electronics |
Electromechanical Relay SPST-NO-DM 10A 12VDC 120Ohm Plain Case | Avnet America |
General Purpose Relays ENC SPST-NO-DM 12VDC | Sager |
Where can I find additional details, specifications and documents for a 9-1393113-8?
Additional datasheets, footprints and schematics for 9-1393113-8 are listed on our Part Details page. You can also find images and similar parts to 9-1393113-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393113-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393113-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393113-8 fall under?
The 9-1393113-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393113-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393113-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393113-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393113-8 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 9-1393113-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393113-8 often in real-time on the comparison pages.
What if I can't find stock of 9-1393113-8?
You can fill out our help required form which you can use to request a quote for 9-1393113-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.