Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393104-9 |
Prices starting from US$17.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$43.63
|
16
in stock
|
Buy Now | |
RS Americas
from US$17.89
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$53.87
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$46.79
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$37.90
|
16
in stock
|
Buy Now | |
Avnet America
from US$25.20
|
-
|
Buy Now | |
Sager
from US$28.48
|
-
|
Buy Now |
Product Weight | 85g, 2.988oz |
---|---|
Contact Current Rating (Max) | 10A |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Terminal Type | Plug-In |
Contact Material | AgCdO |
Product Length | 1.406in, 35.7mm |
Width Class (Mechanical) | 30 – 40mm |
Height Class (Mechanical) | 50 – 60mm |
Length Class (Mechanical) | 35 – 40mm |
Product Width | 35.7mm, 1.405in |
Product Height | 50.8mm, 2in |
Actuating System | AC |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Resistance | 85Ω |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating AC | 2.02VA |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Contact Limiting Making Current | 10A |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Insulation Initial Resistance | 1000MΩ |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Socket |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -45 – 55°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 131°F, 55°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Relay, General Purpose, SPDT, Socketable, 24VAC, 10A, 84.0mA, KRPA Series | TE Connectivity 9-1393104-9 | RS Americas |
General Purpose Relays Spdt 10A 24Vac |Amp Te Connectivity 9-1393104-9 | Newark Electronics |
Industrial Relays SPDT 10A 24VAC | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, KRPA, 1CO, AC, 24V | Distrelec |
Electromechanical Relay SPDT 10A 24VAC 85Ohm Socket | Avnet America |
Where can I find additional details, specifications and documents for a 9-1393104-9?
Additional datasheets, footprints and schematics for 9-1393104-9 are listed on our Part Details page. You can also find images and similar parts to 9-1393104-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393104-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393104-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393104-9 fall under?
The 9-1393104-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393104-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393104-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393104-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393104-9 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 9-1393104-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393104-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1393104-9?
You can fill out our help required form which you can use to request a quote for 9-1393104-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.