Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.40
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$1.02
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now | |
TE Store
from US$1.80
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Terminal Orientation | Straight |
Crimp Type | Compression |
Contact Base Material | Brass |
Barrel Type | Closed |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | 4.29mm, .169in |
Mating Tab Thickness | .41mm, .016in |
Wire Size | 2960 – 4933CMA, 15.5 – 13.5AWG, 1.5 – 2.5mm² |
Mating Tab Width | 2.8mm, .11in |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Comment | Bulk number 165615-2. |
Packaging Quantity | 100 |
Packaging Method | Box |
Insertion Force | Normal |
Wire Stop | No |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Terminals Smp 0-0165615-2 |Amp Te Connectivity 9-1377174-4 | Newark Electronics |
Terminals SMP 0-0165615-2 | Rapid Electronics |
TE Connectivity SMP 0-0165615-2 Terminals SMP 0-0165615- | Distrelec |
CRIMP TERMINALS | Farnell |
Smp 0-0165615-2 | TE Connectivity 9-1377174-4 | RS Americas |
Special Order: SMP 0-0165615-2 Quick Disconnect Terminal Type: Receptacle Wire Size: 15.5 – 13.5 AWG Wire Size: 1.5 – 2.5 mm² Wire Size: 2960 – 4933 CMA Mating Tab Width: 2.8 mm Receptacle 15.5 – 13.5 AWG 1.5 – 2.5 mm² 2960 – 4933 CMA | Quick Disconnect | Part Number: 9-1377174-4 | Internal Number: 9-1377174-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 9-1377174-4?
Additional datasheets, footprints and schematics for 9-1377174-4 are listed on our Part Details page. You can also find images and similar parts to 9-1377174-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1377174-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1377174-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1377174-4 fall under?
The 9-1377174-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-1377174-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1377174-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1377174-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1377174-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1377174-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1377174-4 often in real-time on the comparison pages.
What if I can't find stock of 9-1377174-4?
You can fill out our help required form which you can use to request a quote for 9-1377174-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.