Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
490
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
490
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
490
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
490
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.314g, .0463oz |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Overall Length | .921in, 23.4mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | .84mm, .033in |
Stud Diameter | .205in, 5.21mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Shape Description | SPADE-020 |
Stud Size | M5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminals Smp 0-0160170-0 |Amp Te Connectivity 9-1377173-8 | Newark Electronics |
Terminals SMP 0-0160170-0 | Rapid Electronics |
TE Connectivity SMP 0-0160170-0 Terminals SMP 0-0160170- | Distrelec |
Smp 0-0160170-0 | TE Connectivity 9-1377173-8 | RS Americas |
Where can I find additional details, specifications and documents for a 9-1377173-8?
Additional datasheets, footprints and schematics for 9-1377173-8 are listed on our Part Details page. You can also find images and similar parts to 9-1377173-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1377173-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1377173-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1377173-8 fall under?
The 9-1377173-8 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 9-1377173-8 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1377173-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1377173-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1377173-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 9-1377173-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1377173-8 often in real-time on the comparison pages.
What if I can't find stock of 9-1377173-8?
You can fill out our help required form which you can use to request a quote for 9-1377173-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.