Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Overall Length | 20.65mm, .813in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | .84mm, .033in |
Stud Diameter | 4.3mm, .169in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Shape Description | SPADE-020 |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
SMP 0-0130532-0 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spade Flange Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 9-1377173-5 | Internal Number: 9-1377173-5 | TE Connectivity | TE Store |
Smp 0-0130532-0 |Amp Te Connectivity 9-1377173-5 | Newark Electronics |
Smp 0-0130532-0 | TE Connectivity 9-1377173-5 | RS Americas |
Where can I find additional details, specifications and documents for a 9-1377173-5?
Additional datasheets, footprints and schematics for 9-1377173-5 are listed on our Part Details page. You can also find images and similar parts to 9-1377173-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1377173-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1377173-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1377173-5 fall under?
The 9-1377173-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 9-1377173-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1377173-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1377173-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1377173-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 9-1377173-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1377173-5 often in real-time on the comparison pages.
What if I can't find stock of 9-1377173-5?
You can fill out our help required form which you can use to request a quote for 9-1377173-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.