Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.61
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
1,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
1,800
in stock
|
Buy Now | |
Farnell
from US$1.47
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now |
Weight per Piece | .0296oz, .842g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Flanged, Straight |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .737in, 18.72mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | SPADE-024 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Terminals Smp 0-0032562-0 |Amp Te Connectivity 9-1377173-0 | Newark Electronics |
Terminals SMP 0-0032562-0 | Rapid Electronics |
TE Connectivity SMP 0-0032562-0 Terminals SMP 0-0032562- | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Connector Accessories Small Pack | Avnet America |
Smp 0-0032562-0 | TE Connectivity 9-1377173-0 | RS Americas |
Where can I find additional details, specifications and documents for a 9-1377173-0?
Additional datasheets, footprints and schematics for 9-1377173-0 are listed on our Part Details page. You can also find images and similar parts to 9-1377173-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1377173-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1377173-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1377173-0 fall under?
The 9-1377173-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 9-1377173-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1377173-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1377173-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1377173-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1377173-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1377173-0 often in real-time on the comparison pages.
What if I can't find stock of 9-1377173-0?
You can fill out our help required form which you can use to request a quote for 9-1377173-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.