9-1377172-6 Rings & Spades by TE Connectivity

SMP 0-0034148-0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.35
8,200
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.35
8,200
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.37
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.30
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin, Copper
Weight per Piece .95g
Terminal Angle Straight
Terminal & Splice Type Ring Tongue
Terminal Orientation Straight
Wire Insulation Diameter (Max) 3.56mm, .14in
Stud Diameter 4.34mm, .171in
Tongue Thickness .031in, .79mm
Wire Size 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm²
Overall Length 21.74mm, .856in
Wire Insulation Diameter .105 – .14in, 2.667 – 3.556mm
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Method Loose Piece
Packaging Quantity 100
Insulated Yes
Wire/Cable Type Regular Wire
Shape Description RING-043
Stud Size #8, M4
Barrel Type Closed Barrel
Sealable No
Support Style Insulation Support
Operating Temperature Range 221°F, 105°C

Alternative Descriptions

Terminals SMP 0-0034148-0 | Rapid Electronics
TE Connectivity - AMP Ring Terminal 1.42mm2 | Distrelec
SMP 0-0034148-0 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 9-1377172-6 | Internal Number: 9-1377172-6 | TE Connectivity | TE Store
Smp 0-0034148-0 |Amp Te Connectivity 9-1377172-6 | Newark Electronics
Ring Tongue Terminal 16-22AWG 21.74mm 7.92mm Tin Box | Avnet America
Smp 0-0034148-0 | TE Connectivity 9-1377172-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9-1377172-6?

Additional datasheets, footprints and schematics for 9-1377172-6 are listed on our Part Details page. You can also find images and similar parts to 9-1377172-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9-1377172-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1377172-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9-1377172-6 fall under?

The 9-1377172-6 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 9-1377172-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1377172-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 9-1377172-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9-1377172-6 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 9-1377172-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9-1377172-6 often in real-time on the comparison pages.

What if I can't find stock of 9-1377172-6?

You can fill out our help required form which you can use to request a quote for 9-1377172-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay