Prices starting from US$1.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.38 |
No stock
|
Buy Now | |
Newark Electronics | US$1.97 |
195
|
Buy Now | |
Rapid Electronics | US$1.85 |
195
|
Buy Now | |
Chip One Stop | US$1.84 |
195
|
Buy Now | |
Distrelec | US$1.62 |
195
|
Buy Now | |
Avnet America | US$1.11 |
-
|
Buy Now | |
element14 | US$1.45 |
-
|
Buy Now | |
TE Store | US$1.89 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Number of Cavities | 20 |
---|---|
Number of Positions | 20 |
Preloaded | No |
Number of Rows | 2 |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Contact Type | Socket |
Width | 14.8mm, .582in |
Length | 1.039in, 26.4mm |
Height | 20mm, .787in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
Housing Material | Polyester GF |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
CSA Certified | Yes |
VDE Tested | No |
UL Rating | Recognized |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Plug Housing & Header |
Circuit Application | Signal |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Series Number | 2000 |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Row-to-Row Spacing | .147in, 3.75mm |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&wire Housings Rec 20P Dbl Y Natural |Amp Te Connectivity 9-1318118-9 | Newark Electronics |
Headers&Wire Housings REC 20P DBL Y NATURAL | Rapid Electronics |
TE Connectivity - AMP Con DYNAMIC 2100D REC 20P DBL Y NAT | Distrelec |
Conn Housing RCP 20 POS 2.5mm ST Cable Mount Bag | Avnet America |
CONNECTOR HOUSING, RCPT, 20POS, 2.5MM | element14 |
Special Order: DYNAMIC 2100D REC 20P DBL Y NATURAL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 20 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 9-1318118-9 | Internal Number: 9-1318118-9 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 9-1318118-9?
Additional datasheets, footprints and schematics for 9-1318118-9 are listed on our Part Details page. You can also find images and similar parts to 9-1318118-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1318118-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1318118-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1318118-9 fall under?
The 9-1318118-9 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1318118-9 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1318118-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1318118-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1318118-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 9-1318118-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1318118-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1318118-9?
You can fill out our help required form which you can use to request a quote for 9-1318118-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.