Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.04
|
88
in stock
|
Buy Now | |
TE Store
from US$12.82
|
2,196
in stock
|
Buy Now | |
Newark Electronics
from US$7.55
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$8.23
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$7.53
|
88
in stock
|
Buy Now | |
Avnet America
from US$3.98
|
-
|
Buy Now | |
RS Americas
from US$4.72
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Number of Positions | 40 |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
Packaging Quantity | 50 |
Packaging Method | Carton |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | .09in, 2.29mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
40 MODII HDR SRRA B/A .100CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 40 | PCB Header & Receptacle | Part Number: 9-103759-0 | Internal Number: 9-103759-0 | TE Connectivity | TE Store |
40 Modii Hdr Srra B/A .100Cl Lf Rohs Compliant: Yes |Amp Te Connectivity 9-103759-0 | Newark Electronics |
TE Connectivity - AMP PCB Conn 40 MODII HDR SRRA B/A LF | Distrelec |
Conn Unshrouded Header HDR 40 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 40 Modii Hdr Srra B/A .100Cl Lf | TE Connectivity 9-103759-0 | RS Americas |
Where can I find additional details, specifications and documents for a 9-103759-0?
Additional datasheets, footprints and schematics for 9-103759-0 are listed on our Part Details page. You can also find images and similar parts to 9-103759-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-103759-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-103759-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-103759-0 fall under?
The 9-103759-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-103759-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-103759-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-103759-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-103759-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 9-103759-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-103759-0 often in real-time on the comparison pages.
What if I can't find stock of 9-103759-0?
You can fill out our help required form which you can use to request a quote for 9-103759-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.