Prices starting from US$3.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$5.06 |
237
|
Buy Now | |
Heilind Electronics | US$4.30 |
3,564
|
Buy Now | |
Heilind Electronics Asia | US$4.30 |
1,188
|
Buy Now | |
TE Store | US$11.56 |
992
|
Buy Now | |
Newark Electronics | US$3.08 |
237
|
Buy Now | |
Rapid Electronics | US$7.53 |
237
|
Buy Now | |
Chip One Stop | US$6.00 |
237
|
Buy Now | |
Future Electronics | US$3.78 |
-
|
Buy Now | |
Avnet America | US$3.57 |
-
|
Buy Now | |
RS Americas | US$4.15 |
-
|
Buy Now | |
element14 | US$4.07 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 80 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Mating Post Length | 5.84mm, .23in |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
Packaging Quantity | 50 |
実装方法 | Carton |
Packaging Method | Carton |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
High Temperature Housing | No |
80 MODII HDR DRRA B/A .100 CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 80 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 80 | PCB Header & Receptacle | Part Number: 9-103330-0 | Internal Number: 9-103330-0 | TE Connectivity | TE Store |
Headers&wire Housings 80P R/A Header Tin Rohs Compliant: Yes |Amp Te Connectivity 9-103330-0 | Newark Electronics |
Headers&Wire Housings 80P R/A HEADER TIN | Rapid Electronics |
TE Connectivity - AMP PCB Con 80 MODII HDR DRRA B/A .100 CL LF | Distrelec |
AMPMODU 80 Position Through-Hole Dual Row Right Angle .100 Inch Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 80 POS 2.54mm Solder RA Thru-Hole | Avnet America |
PCB Breakaway Header, 0.100in Dual 80 0.025in 0.12 in, AMPMODU Mod II Series | TE Connectivity 9-103330-0 | RS Americas |
BOARD-BOARD CONN, HEADER, 80WAY, 2ROW | element14 |
80 MODII HDR DRRA B-A .100 CL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 9-103330-0?
Additional datasheets, footprints and schematics for 9-103330-0 are listed on our Part Details page. You can also find images and similar parts to 9-103330-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-103330-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-103330-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-103330-0 fall under?
The 9-103330-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-103330-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-103330-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-103330-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-103330-0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 9-103330-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-103330-0 often in real-time on the comparison pages.
What if I can't find stock of 9-103330-0?
You can fill out our help required form which you can use to request a quote for 9-103330-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.