Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.80
|
No stock
|
Buy Now | |
Future Electronics
from US$2.65
|
2,500
in stock
|
Buy Now | |
TE Store
from US$7.75
|
2,374
in stock
|
Buy Now | |
Heilind Electronics
from US$2.83
|
1,062
in stock
|
Buy Now | |
Chip One Stop
from US$3.40
|
450
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.83
|
354
in stock
|
Buy Now | |
Avnet America
from US$2.80
|
-
|
Buy Now | |
RS Americas
from US$2.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 40 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
Packaging Quantity | 50 |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
AMPMODU 40 Position Through-Hole Single Row Right Angle Length Breakaway Header | Future Electronics |
40 MODII HDR SRRA B/A .100 CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 40 | PCB Header & Receptacle | Part Number: 9-103329-0 | Internal Number: 9-103329-0 | TE Connectivity | TE Store |
40 Modii Hdr Srra B/A .100 Cl Lf Rohs Compliant: Yes |Te Connectivity 9-103329-0 | Newark Electronics |
Conn Unshrouded Header HDR 40 POS 2.54mm Solder RA Thru-Hole | Avnet America |
PCB Breakaway Header, 40-Pos 1 Row, 2.54 mm, AMPMODU Headers Series | TE Connectivity 9-103329-0 | RS Americas |
Where can I find additional details, specifications and documents for a 9-103329-0?
Additional datasheets, footprints and schematics for 9-103329-0 are listed on our Part Details page. You can also find images and similar parts to 9-103329-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-103329-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-103329-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-103329-0 fall under?
The 9-103329-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-103329-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-103329-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-103329-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-103329-0 have stock available?
Authorised distributors including Future Electronics, TE Store, Heilind Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 9-103329-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-103329-0 often in real-time on the comparison pages.
What if I can't find stock of 9-103329-0?
You can fill out our help required form which you can use to request a quote for 9-103329-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.