Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.33
|
953
in stock
|
Buy Now | |
Newark Electronics
from US$4.52
|
2,061
in stock
|
Buy Now | |
Rapid Electronics
from US$5.29
|
2,061
in stock
|
Buy Now | |
Chip One Stop
from US$4.30
|
2,061
in stock
|
Buy Now | |
Distrelec
from US$4.78
|
2,061
in stock
|
Buy Now | |
TE Store
from US$13.26
|
1,131
in stock
|
Buy Now | |
RS Americas
from US$4.32
|
1,123
in stock
|
Buy Now | |
element14
from US$4.71
|
953
in stock
|
Buy Now | |
Future Electronics
from US$4.21
|
-
|
Buy Now | |
Avnet America
from US$4.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 40 |
Mating Post Length | 8.08mm, .318in |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Strain Relief | Without |
実装方法 | Tray |
Packaging Quantity | 50 |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
40 Modii Hd Srra B/A .100Cl,lf Rohs Compliant: Yes |Amp Te Connectivity 9-102974-0 | Newark Electronics |
40 MODII HD SRRA B/A .100CL LF | Rapid Electronics |
TE Connectivity - AMP PCB Conn 40 MODII HD SRRA B/A LF | Distrelec |
PIN HEADERS | Farnell |
40 MODII HD SRRA B/A .100CL,LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 40 | PCB Header & Receptacle | Part Number: 9-102974-0 | Internal Number: 9-102974-0 | TE Connectivity | TE Store |
PCB Breakaway Header, 0.100in, 1 Row, 40 Way, 0.11 in 3A, AMPMODU Mod II Series | TE Connectivity 9-102974-0 | RS Americas |
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW | element14 |
AMPMODU 40 Position 2.54 mm Single Row Through Hole Right Angle Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 40 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 9-102974-0?
Additional datasheets, footprints and schematics for 9-102974-0 are listed on our Part Details page. You can also find images and similar parts to 9-102974-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-102974-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-102974-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-102974-0 fall under?
The 9-102974-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-102974-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-102974-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-102974-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-102974-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-102974-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-102974-0 often in real-time on the comparison pages.
What if I can't find stock of 9-102974-0?
You can fill out our help required form which you can use to request a quote for 9-102974-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.