Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Divider Fanout Buffer |
---|---|
Frequency | 1GHz |
No. of Outputs | 8Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Clock IC Case Style | VFQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 8T73S208B-01NLGI?
Additional datasheets, footprints and schematics for 8T73S208B-01NLGI are listed on our Part Details page. You can also find images and similar parts to 8T73S208B-01NLGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8T73S208B-01NLGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8T73S208B-01NLGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8T73S208B-01NLGI fall under?
The 8T73S208B-01NLGI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 8T73S208B-01NLGI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8T73S208B-01NLGI you can contact the distributor directly for product support, shipping queries etc.
Is the 8T73S208B-01NLGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8T73S208B-01NLGI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 8T73S208B-01NLGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8T73S208B-01NLGI often in real-time on the comparison pages.
What if I can't find stock of 8T73S208B-01NLGI?
You can fill out our help required form which you can use to request a quote for 8T73S208B-01NLGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.