Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 644.53MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | VFQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 8T49N004A-013NLGI?
Additional datasheets, footprints and schematics for 8T49N004A-013NLGI are listed on our Part Details page. You can also find images and similar parts to 8T49N004A-013NLGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8T49N004A-013NLGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8T49N004A-013NLGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8T49N004A-013NLGI fall under?
The 8T49N004A-013NLGI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 8T49N004A-013NLGI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8T49N004A-013NLGI you can contact the distributor directly for product support, shipping queries etc.
Is the 8T49N004A-013NLGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8T49N004A-013NLGI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for 8T49N004A-013NLGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8T49N004A-013NLGI often in real-time on the comparison pages.
What if I can't find stock of 8T49N004A-013NLGI?
You can fill out our help required form which you can use to request a quote for 8T49N004A-013NLGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.