8SLVP1208ANBGI Clock Timing & Frequency Management by Integrated Device Technology

FANOUT BUFFER 2GHZ VFQFN-28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.89

Distributor Stock
Logo for RS
RS
from US$8.01
457
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.89
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.27
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.14
-
Buy Now
Logo for element14
element14
from US$5.39
-
Buy Now
Logo for Farnell
Farnell
from US$5.21
-
Buy Now

Specifications

Clock IC Type Fanout Buffer
Frequency 2GHz
No. of Outputs 8Outputs
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Clock IC Case Style VFQFN
No. of Pins 28Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)


8SLVP1208ANBGI by Renesas Electronics

FANOUT BUFFER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Fanout Buffer | RS
2:8,LVPECL Output Fanout Buffer | Avnet America
Fanout Buffer, 2Ghz, Vfqfn-28 | Newark Electronics
8SLVP1208 Series 3.465V 2 GHz High-Performance Differential LVPECL Fanout Buffer | Future Electronics
FANOUT BUFFER, 2GHZ, VFQFN-28 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8SLVP1208ANBGI?

Additional datasheets, footprints and schematics for 8SLVP1208ANBGI are listed on our Part Details page. You can also find images and similar parts to 8SLVP1208ANBGI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8SLVP1208ANBGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8SLVP1208ANBGI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8SLVP1208ANBGI fall under?

The 8SLVP1208ANBGI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to 8SLVP1208ANBGI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8SLVP1208ANBGI you can contact the distributor directly for product support, shipping queries etc.

Is the 8SLVP1208ANBGI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8SLVP1208ANBGI have stock available?

Authorised distributors including RS, Avnet America, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 8SLVP1208ANBGI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8SLVP1208ANBGI often in real-time on the comparison pages.

What if I can't find stock of 8SLVP1208ANBGI?

You can fill out our help required form which you can use to request a quote for 8SLVP1208ANBGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay