Status: | Unknown |
---|---|
Series: | QUIK-LOQ Series |
RoHS: | Compliant |
Product Range | QUIK-LOQ Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 10Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Contact Plating | Gold |
RoHS Compliant | Yes |
Circular Connector, 10Pos, Plug, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 8P1P01017NJL621?
Additional datasheets, footprints and schematics for 8P1P01017NJL621 are listed on our Part Details page. You can also find images and similar parts to 8P1P01017NJL621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8P1P01017NJL621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8P1P01017NJL621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8P1P01017NJL621 fall under?
The 8P1P01017NJL621 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8P1P01017NJL621 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8P1P01017NJL621 you can contact the distributor directly for product support, shipping queries etc.
Is the 8P1P01017NJL621 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8P1P01017NJL621 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 8P1P01017NJL621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8P1P01017NJL621 often in real-time on the comparison pages.
What if I can't find stock of 8P1P01017NJL621?
You can fill out our help required form which you can use to request a quote for 8P1P01017NJL621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.