Limit Switch Actuator | Wobble Coil Spring |
---|---|
Contact Configuration | SPDT-1NO SPDT-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 5ozf |
Product Range | - |
Limit Switches 1NC 1NO SPDT Wobble-Coil Spring | Sager |
Limit Switch, Wobble Coil Spring, 1NC/1NO, Snap Action, Compact, Non Plug-In | Honeywell 8LS152 | RS Americas |
Switch, Limit | Carlton-Bates |
Limit Switch | Farnell |
Limit Sw, Wobble Coil Spring Lever, Spdt | Newark Electronics |
Where can I find additional details, specifications and documents for a 8LS152?
Additional datasheets, footprints and schematics for 8LS152 are listed on our Part Details page. You can also find images and similar parts to 8LS152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8LS152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8LS152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8LS152 fall under?
The 8LS152 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 8LS152 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8LS152 you can contact the distributor directly for product support, shipping queries etc.
Is the 8LS152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8LS152 have stock available?
Authorised distributors including Sager, RS Americas, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for 8LS152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8LS152 often in real-time on the comparison pages.
What if I can't find stock of 8LS152?
You can fill out our help required form which you can use to request a quote for 8LS152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.