Limit Switch Actuator | Wobble Cable |
---|---|
Contact Configuration | - |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 1.39N |
Product Range | - |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
SVHC | No SVHC (07-Jul-2017) |
Switch Operation | Off-On |
Switch Terminals | Screw |
IP67 limitswitch w/fine wobble actuator | RS |
Honeywell Limit Switch, Wobble Coil Spring, Aluminium, 1CO | Distrelec |
SWITCH, LIMIT, WOBBLE STICK, 1NC-1NO | Farnell |
Switch, Limit, Wobble Stick, 1Nc-1No | Newark Electronics |
Limit Switches Limit Switch | Sager |
Where can I find additional details, specifications and documents for a 8LS1-4C?
Additional datasheets, footprints and schematics for 8LS1-4C are listed on our Part Details page. You can also find images and similar parts to 8LS1-4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8LS1-4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8LS1-4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8LS1-4C fall under?
The 8LS1-4C is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 8LS1-4C when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8LS1-4C you can contact the distributor directly for product support, shipping queries etc.
Is the 8LS1-4C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8LS1-4C have stock available?
Authorised distributors including RS, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 8LS1-4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8LS1-4C often in real-time on the comparison pages.
What if I can't find stock of 8LS1-4C?
You can fill out our help required form which you can use to request a quote for 8LS1-4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.