Status: | Unknown |
---|---|
Series: | LS Series |
RoHS: | Unknown |
Limit Switch Actuator | Wobble Rod |
---|---|
Contact Configuration | SPDT-1NO SPDT-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 5ozf |
Product Range | LS Series |
Compact Limit Switch, Actuator-Low Force Rod Rotary, 2 Circuit Double Break | Honeywell 8LS1 | RS Americas |
Limit Switches 1NC 1NO SPDT Wobble-Flex Cable | Sager |
LIMIT SWITCH, WOBBLE ROD, SPDT-1NO/1NC | Farnell |
Limit Switch, Wobble Rod, Spdt-1No/1Nc | Newark Electronics |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 8LS1?
Additional datasheets, footprints and schematics for 8LS1 are listed on our Part Details page. You can also find images and similar parts to 8LS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8LS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8LS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8LS1 fall under?
The 8LS1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 8LS1 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8LS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8LS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8LS1 have stock available?
Authorised distributors including RS Americas, Sager, Farnell, Newark Electronics and element14 have stock available or on a lead time for 8LS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8LS1 often in real-time on the comparison pages.
What if I can't find stock of 8LS1?
You can fill out our help required form which you can use to request a quote for 8LS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.