8L01-24-001 Relays by Coto Technology

RELAY REED SPST-NO 200V 0.5A THT

Status: Unknown
Series: 8L Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.50

Distributor Stock
Logo for Farnell
Farnell
from US$3.63
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$2.50
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.41
-
Buy Now
Logo for element14
element14
from US$2.91
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 24VDC
Product Range 8L Series
Relay Mounting Through Hole
Coil Resistance 2.15kohm
Switching Current Max 500mA
Switching Voltage Max 200V

Alternative Descriptions

REED RELAY 24DC THT 1NO Shield | Rutronik
Relay, Reed, Spst-No, 200V, 0.5A, Tht | Newark Electronics
RELAY, REED, SPST-NO, 200V, 0.5A, THT | element14
Reed Relay, DIP, Mounting24 VDC, 1A SPST-NOES Shield: No, RF Shield: N/A | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8L01-24-001?

Additional datasheets, footprints and schematics for 8L01-24-001 are listed on our Part Details page. You can also find images and similar parts to 8L01-24-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8L01-24-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8L01-24-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8L01-24-001 fall under?

The 8L01-24-001 is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to 8L01-24-001 when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8L01-24-001 you can contact the distributor directly for product support, shipping queries etc.

Is the 8L01-24-001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8L01-24-001 have stock available?

Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 8L01-24-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8L01-24-001 often in real-time on the comparison pages.

What if I can't find stock of 8L01-24-001?

You can fill out our help required form which you can use to request a quote for 8L01-24-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay