Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Product Range | - |
Relay Mounting | Through Hole |
Coil Resistance | 500ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200V |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2019) |
Coil Voltage Max | 15VDC |
Coil Voltage Min | 9.6VDC |
Coil Voltage VDC Nom | 12V |
Contact Current DC Max | 500mA |
Contact Resistance | 150mohm |
Contact Voltage DC Max | 200V |
External Depth | 19.5mm |
External Height | 6.6mm |
External Length / Height | 9.4mm |
External Width | 7.62mm |
Insulation Resistance | 10Gohm |
Lead Spacing | 2.54mm |
Must Actuate Voltage | 9.6VDC |
Must Release Voltage | 1VDC |
No. of Pins | 6Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Operating Time | 0.5ms |
Release Time | 0.5ms |
Row Pitch | 8.46mm |
Switch Current Max | 500mA |
Switch Power Max | 10W |
Type | Electrostatic Shield and Diode |
Relay, Reed, Spst-No, 200V, 0.5A, Tht | Newark Electronics |
RELAY, REED, SPST-NO, 200V, 0.5A, THT | Farnell |
Reed Relay, DIP, Mounting12 VDC, 1A SPST-NOES Shield: No, RF Shield: N/A | Relay Specialties |
Where can I find additional details, specifications and documents for a 8L01-12-011?
Additional datasheets, footprints and schematics for 8L01-12-011 are listed on our Part Details page. You can also find images and similar parts to 8L01-12-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8L01-12-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8L01-12-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8L01-12-011 fall under?
The 8L01-12-011 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 8L01-12-011 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8L01-12-011 you can contact the distributor directly for product support, shipping queries etc.
Is the 8L01-12-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8L01-12-011 have stock available?
Authorised distributors including Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for 8L01-12-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8L01-12-011 often in real-time on the comparison pages.
What if I can't find stock of 8L01-12-011?
You can fill out our help required form which you can use to request a quote for 8L01-12-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.