Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.65
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$35.82
|
67
in stock
|
Buy Now | |
element14
from US$34.72
|
67
in stock
|
Buy Now | |
Farnell
from US$36.35
|
67
in stock
|
Buy Now | |
RS Americas
from US$32.32
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.48
|
3
in stock
|
Buy Now |
Dispenser Type | Gun |
---|---|
Volume | 50ml |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 8DG Series |
RoHS: | Compliant |
DISPENSING GUN FOR 50ML, 1 | 1 CARTRIDGE |
---|---|
Dispenser Type | Gun |
Volume | 50ml |
Product Range | 8DG Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
MG Dispensing gun 8DG-50-1:1 | RS |
Dispensing Gun For 50Ml, 1:1 Cartridge | Newark Electronics |
DISPENSING GUN FOR 50ML, 1:1 CARTRIDGE | element14 |
DISPENSING GUN FOR 50ML, 1: 1 CARTRIDGE | Farnell |
Dispensing Gun, Epoxy Applicator,1:1 mixing ration, Use w/ 50 mL Dual Cartridge | MG Chemicals 8DG-50-1-1 | RS Americas |
Tool: dosing gun | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 8DG-50-1-1?
Additional datasheets, footprints and schematics for 8DG-50-1-1 are listed on our Part Details page. You can also find images and similar parts to 8DG-50-1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8DG-50-1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8DG-50-1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8DG-50-1-1 fall under?
The 8DG-50-1-1 is listed under Chemicals & Adhesives > Chemical Accessories > Dispensers.
Can I view similar or alternative parts?
You can view similar parts to 8DG-50-1-1 when available in the Dispensers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8DG-50-1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8DG-50-1-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8DG-50-1-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 8DG-50-1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8DG-50-1-1 often in real-time on the comparison pages.
What if I can't find stock of 8DG-50-1-1?
You can fill out our help required form which you can use to request a quote for 8DG-50-1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.