8Q526Y-000 Street Lighting by TE Connectivity

ALR-SC-10ANSI

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1899803-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.06

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$5.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.48
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.06
-
Buy Now

Specifications

Color Black
LED Compatible Yes
Dimensions 2.87 x 1.40in
Load Rating (Ballast) 1800VA
Load Rating (Tungsten) 1000W
Housing Material High Impact Polypropylene
UL Rating No
Standards ANSI C136.10
CSA Certified No
Mounting Style Locking
Application Closes (shorting) or opens the primary circuit with a NEMA locking type receptacle.
Warranty 6 Years
Product Use Designate fixtures for maintenance, keep lights on (shorting cap)/off (open cap) continually
Packaging Method Individually Boxed Units
Product Availability AMERICAS, ANZPAC, ASIA, EMEA
Technology Shorting Cap
Product Family SC Series
Product Type Utility
Operating Temperature Range -40 – 65°C

Alternative Descriptions

1-1899803-5 | Future Electronics
Shorting Cap 120V to 480V 1000W/1800VA Black Box | Avnet America
ALR-SC-10ANSI | TE Connectivity 8Q526Y-000 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8Q526Y-000?

Additional datasheets, footprints and schematics for 8Q526Y-000 are listed on our Part Details page. You can also find images and similar parts to 8Q526Y-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8Q526Y-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8Q526Y-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8Q526Y-000 fall under?

The 8Q526Y-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.

Can I view similar or alternative parts?

You can view similar parts to 8Q526Y-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8Q526Y-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 8Q526Y-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8Q526Y-000 have stock available?

Authorised distributors including Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 8Q526Y-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8Q526Y-000 often in real-time on the comparison pages.

What if I can't find stock of 8Q526Y-000?

You can fill out our help required form which you can use to request a quote for 8Q526Y-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay