Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Barrier Terminal Block |
---|---|
Connector Mounting | PCB |
Pitch Spacing | 5.08mm |
No. of Contacts | 6 |
Wire Size (AWG) | 18-10 |
Contact Plating | Tin |
Contact Material | Copper |
8PCV-06-006=#8 TRIBARRIER Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 11.1 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 6 | Barrier Strip | Part Number: 8PCV-06-006 | Internal Number: 9-1437657-8 | 11.1 mm | TE Connectivity | TE Store |
8Pcv-06-006=#8 Tribarrier |Buchanan Te Connectivity 8PCV-06-006 | Newark Electronics |
Barrier Strip 6 Positions 1 Row Tri-Barrier 18-10AWG/22-10AWG 30A Current 600V Voltage Black PC Pins | Avnet America |
Where can I find additional details, specifications and documents for a 8PCV-06-006?
Additional datasheets, footprints and schematics for 8PCV-06-006 are listed on our Part Details page. You can also find images and similar parts to 8PCV-06-006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8PCV-06-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8PCV-06-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8PCV-06-006 fall under?
The 8PCV-06-006 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8PCV-06-006 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8PCV-06-006 you can contact the distributor directly for product support, shipping queries etc.
Is the 8PCV-06-006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8PCV-06-006 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 8PCV-06-006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8PCV-06-006 often in real-time on the comparison pages.
What if I can't find stock of 8PCV-06-006?
You can fill out our help required form which you can use to request a quote for 8PCV-06-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.